TE Connectivity Relay, Contactor, Dpdt, 240Vac, 10A; Load Current Inductive Agastat Te Connectivity 7012PDX

Description
RELAY, CONTACTOR, DPDT, 240VAC, 10A; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:125VDC; Contact Configuration:DPDT; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Supply Current:10A RoHS Compliant: No
Datasheet
Description
RELAY, CONTACTOR, DPDT, 240VAC, 10A; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:125VDC; Contact Configuration:DPDT; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Supply Current:10A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Contactor, Dpdt, 240Vac, 10A; Load Current Inductive Agastat Te Connectivity - 39C3193 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Contactor, Dpdt, 240Vac, 10A; Load Current Inductive Agastat Te Connectivity
39C3193
Relay, Contactor, Dpdt, 240Vac, 10A; Load Current Inductive Agastat Te Connectivity 39C3193
RELAY, CONTACTOR, DPDT, 240VAC, 10A; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:125VDC; Contact Configuration:DPDT; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Supply Current:10A RoHS Compliant: No

RELAY, CONTACTOR, DPDT, 240VAC, 10A; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:125VDC; Contact Configuration:DPDT; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Supply Current:10A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 39C3193
Product Name Relay, Contactor, Dpdt, 240Vac, 10A; Load Current Inductive Agastat Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Te Connectivity - 12AC6516 - Newark, An Avnet Company
Specs
Type Electrical Contactor
Poles 1
VDC 900 volts
View Details
Contactors - 3596-GX12CCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1481104318 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Auxiliary Contacts - 1220943 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details