Schneider Electric Load Current Inductive Schneider Electric LC1D183BD

Description
Load Current Inductive:-; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:-; No. of Poles:-; Switching Power AC3:15hp; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:-; Switching Power AC1:3hpRoHS Compliant: Yes
Datasheet
Description
Load Current Inductive:-; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:-; No. of Poles:-; Switching Power AC3:15hp; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:-; Switching Power AC1:3hpRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Current Inductive Schneider Electric - 79C9584 - Newark, An Avnet Company
Chicago, IL, United States
Load Current Inductive Schneider Electric
79C9584
Load Current Inductive Schneider Electric 79C9584
Load Current Inductive:-; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:-; No. of Poles:-; Switching Power AC3:15hp; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:-; Switching Power AC1:3hpRoHS Compliant: Yes

Load Current Inductive:-; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:-; No. of Poles:-; Switching Power AC3:15hp; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:-; Switching Power AC1:3hpRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 79C9584
Product Name Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM401CCX-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 1221039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
S007 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 60 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Type 6K.T1 - Thermal overload protection - 6KT100001014 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details