Schneider Electric Contactors LC1D150FE7

Description
Schneider Electric LC1D150FE7 Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D150FE7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6089510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6089510
Contactors 6089510
Schneider Electric LC1D150FE7 Contactor

Schneider Electric LC1D150FE7 Contactor

Supplier's Site
Contactor, 3Pst-No, 115V, Din Rail/panel; Load Current Inductive Schneider Electric - 66AH6272 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 115V, Din Rail/panel; Load Current Inductive Schneider Electric
66AH6272
Contactor, 3Pst-No, 115V, Din Rail/panel; Load Current Inductive Schneider Electric 66AH6272
CONTACTOR, 3PST-NO, 115V, DIN RAIL/PANEL; Load Current Inductive:150A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:100kW; Switching Current AC1:200A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 115V, DIN RAIL/PANEL; Load Current Inductive:150A; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:100kW; Switching Current AC1:200A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6089510 66AH6272
Product Name Contactors Contactor, 3Pst-No, 115V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-IHVA200-A3D12V-BF-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400484740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 3596-GX12TCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details