Finder S.p.A. con unico socio Type 22.34 - Modular contactors 25A 223400484740

Description
Type 22.34.0.xxx.1xx0 Modular contactors, 25A, 4 contacts, with AgNi contact material, suitable for resistive, moderately inductive and motor loads, screw terminals. Features include: 35 mm wide NO contact gap ≥ 3 mm, double break Coil and contacts rated for continuous service Silent AC/DC coil (with protection varistor) Protective separation between coil and contacts (reinforced insulation) Standard version with mechanical indicator and LED Version with Auto-On-Off selector Available versions with AgNi and AgSnO2 contact material Compliant with EN 61095: 2009 Module with auxiliary contacts with Quickmount coupling to the contactor (versions with 1NO + 1NC and 2NO) For railway applications; plastic materials compliant with fire and smoke regulations (EN 45545-2: 2013) – 35 mm rail (EN 60715) mounting Also available in the following version: Type 22.34.0.xxx.4xx0 (AgSnO2 contact material, specific for lamp loads and loads with high peak inrush currents)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 22.34 - Modular contactors 25A - 223400484740 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 22.34 - Modular contactors 25A
223400484740
Type 22.34 - Modular contactors 25A 223400484740
Type 22.34.0.xxx.1xx0 Modular contactors, 25A, 4 contacts, with AgNi contact material, suitable for resistive, moderately inductive and motor loads, screw terminals. Features include: 35 mm wide NO contact gap ≥ 3 mm, double break Coil and contacts rated for continuous service Silent AC/DC coil (with protection varistor) Protective separation between coil and contacts (reinforced insulation) Standard version with mechanical indicator and LED Version with Auto-On-Off selector Available versions with AgNi and AgSnO2 contact material Compliant with EN 61095: 2009 Module with auxiliary contacts with Quickmount coupling to the contactor (versions with 1NO + 1NC and 2NO) For railway applications; plastic materials compliant with fire and smoke regulations (EN 45545-2: 2013) – 35 mm rail (EN 60715) mounting Also available in the following version: Type 22.34.0.xxx.4xx0 (AgSnO2 contact material, specific for lamp loads and loads with high peak inrush currents)

Type 22.34.0.xxx.1xx0 Modular contactors, 25A, 4 contacts, with AgNi contact material, suitable for resistive, moderately inductive and motor loads, screw terminals.

Features include:

  • 35 mm wide
  • NO contact gap ≥ 3 mm, double break
  • Coil and contacts rated for continuous service
  • Silent AC/DC coil (with protection varistor)
  • Protective separation between coil and contacts (reinforced insulation)
  • Standard version with mechanical indicator and LED
  • Version with Auto-On-Off selector
  • Available versions with AgNi and AgSnO2 contact material
  • Compliant with EN 61095: 2009
  • Module with auxiliary contacts with Quickmount coupling to the contactor (versions with 1NO + 1NC and 2NO)
  • For railway applications; plastic materials compliant with fire and smoke regulations (EN 45545-2: 2013)
    – 35 mm rail (EN 60715) mounting

Also available in the following version:
Type 22.34.0.xxx.4xx0 (AgSnO2 contact material, specific for lamp loads and loads with high peak inrush currents)

Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electrical Contactors
Product Number 223400484740
Product Name Type 22.34 - Modular contactors 25A
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, LLOYD, CLUS, EAC-1, RINA, ukca
Poles 4
Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.74 - Modular contactor 32A - 227400481717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, ukca
Poles 4
View Details
Type 22.44 - Modular contactor 40A - 224400244610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, CLUS, ukca
Poles 4
View Details
2 suppliers
Type 22.34 - Modular contactors 25A - 223400121340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, LLOYD, CLUS, EAC-1, RINA, ukca
Poles 4
View Details
Type 22.74 - Modular contactor 32A - 227400241610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details