The LC1D12JD is a three-pole IEC contactor for motor and resistive load control, rated at 12 A at 440 V AC under AC-3 usage with a 12 V DC coil. It features 3 normally open power contacts and one auxiliary contact set (1 NO + 1 NC). The device has screw clamp terminals compatible with 1 to 4 mm² flexible or solid conductors and is mounted on a plate or DIN rail. Its dimensions are 77 mm high, 45 mm wide, and 95 mm deep, with a net weight of 0.485 kg. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, supports an operating temperature range of -5 to 60 °C, and is rated for 30 million mechanical operations. The contactor includes an integral suppression device and meets IP20 protection, V1 flame retardance, and RoHS compliance.
CONTACTOR 600VAC 12AMP IEC +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79C9503 |
| Product Name | Contactor 600Vac 12Amp Iec +Options Schneider Electric |