Schneider Electric Contactor 600Vac 12Amp Iec +Options Schneider Electric LC1D123BL

Description
CONTACTOR 600VAC 12AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 12AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1D123BL is a TeSys D three-pole contactor with three normally open power contacts, rated for 12 A at 440 V AC under AC-3 motor control duty and 16 A under AC-1 resistive load. It has a 24 V DC coil with integrated diode suppression and one normally open and one normally closed auxiliary contact. The device mounts on a DIN rail, has spring terminals accepting 2.5 mm² flexible conductors, and operates from -5 to 60 °C. It meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, with a 6 kV impulse withstand voltage and 2 million electrical operations at rated load. Dimensions are 99 mm high, 45 mm wide, and 95 mm deep, weighing 0.485 kg.

Datasheet Summary
Powered by GS/AI

The LC1D123BL is a TeSys D three-pole contactor with three normally open power contacts, rated for 12 A at 440 V AC under AC-3 motor control duty and 16 A under AC-1 resistive load. It has a 24 V DC coil with integrated diode suppression and one normally open and one normally closed auxiliary contact. The device mounts on a DIN rail, has spring terminals accepting 2.5 mm² flexible conductors, and operates from -5 to 60 °C. It meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, with a 6 kV impulse withstand voltage and 2 million electrical operations at rated load. Dimensions are 99 mm high, 45 mm wide, and 95 mm deep, weighing 0.485 kg.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 12Amp Iec +Options Schneider Electric - 79C9542 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 12Amp Iec +Options Schneider Electric
79C9542
Contactor 600Vac 12Amp Iec +Options Schneider Electric 79C9542
CONTACTOR 600VAC 12AMP IEC +OPTIONS

CONTACTOR 600VAC 12AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 79C9542
Product Name Contactor 600Vac 12Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 288-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details