The LC1D115P7 is a three-pole contactor for motor control, rated at 115 A at ≤440 V AC under AC-3, with a 230 V AC 50/60 Hz coil and 1 NO + 1 NC auxiliary contacts. It mounts on DIN rail or plate, measures 158 × 120 × 136 mm, and weighs 2.5 kg. Power circuit terminals accept 10-120 mm² cables; control terminals accept 1-2.5 mm² cables. It operates from -5°C to 60°C, has an IP2X rating, and complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14. Electrical durability is 0.95 million cycles at 115 A AC-3, with mechanical durability of 8 million cycles. Thermal current rating is 200 A at ≤60°C. Built-in diode suppression is included. It is rated for use up to 3000 m altitude without derating.
Contactor, DPDT, DIN Rail, 230 VAC, 200 A, 230 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92C2365 |
| Product Name | Contactor, Dpdt, Din Rail, 230 Vac, 200 A, 230 V Schneider Electric |
| Mounting | DIN |