Schneider Electric Contactor 600Vac 115Amp Iec +Options Schneider Electric LC1D115FE7

Description
CONTACTOR 600VAC 115AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 115AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1D115FE7 is a TeSys D three-pole contactor for motor control, rated at 115 A at 440 V AC under AC-3 and with a 115 V AC 50/60 Hz coil. It includes one normally open and one normally closed auxiliary contact. Mounted on a DIN rail, it measures 158 mm high, 120 mm wide, and 136 mm deep, and weighs 2.5 kg. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14. The coil has a built-in bidirectional diode suppressor. Operates from -5 °C to 60 °C, with IP20 protection and a maximum altitude of 3000 m without derating.

Datasheet Summary
Powered by GS/AI

The LC1D115FE7 is a TeSys D three-pole contactor for motor control, rated at 115 A at 440 V AC under AC-3 and with a 115 V AC 50/60 Hz coil. It includes one normally open and one normally closed auxiliary contact. Mounted on a DIN rail, it measures 158 mm high, 120 mm wide, and 136 mm deep, and weighs 2.5 kg. It complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14. The coil has a built-in bidirectional diode suppressor. Operates from -5 °C to 60 °C, with IP20 protection and a maximum altitude of 3000 m without derating.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 115Amp Iec +Options Schneider Electric - 64M2662 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 115Amp Iec +Options Schneider Electric
64M2662
Contactor 600Vac 115Amp Iec +Options Schneider Electric 64M2662
CONTACTOR 600VAC 115AMP IEC +OPTIONS

CONTACTOR 600VAC 115AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 64M2662
Product Name Contactor 600Vac 115Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1133C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - Timer relay module - 857-604 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay - 700-CFB040R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details