Schneider Electric Contactor 600Vac 9Amp Iec +Options Schneider Electric LC1D09X7

Description
CONTACTOR 600VAC 9AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 9AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1D09X7 is a three-pole AC contactor for motor control, rated at 9 A for AC-3 up to 440 V and 25 A for AC-1. It operates with a 600 V AC control circuit and has one auxiliary NO and one NC contact. It handles up to 5 hp at 480 V AC per UL/CSA and supports 3600 operations per hour at 60 °C. Screw clamp terminals accept 1-4 mm² conductors and mount on DIN rail or plate. The device has IP20 protection, operates from -5 °C to 60 °C, and measures 77 mm × 45 mm × 86 mm. It weighs 0.32 kg and complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards. It meets RoHS and REACh requirements.

Datasheet Summary
Powered by GS/AI

The LC1D09X7 is a three-pole AC contactor for motor control, rated at 9 A for AC-3 up to 440 V and 25 A for AC-1. It operates with a 600 V AC control circuit and has one auxiliary NO and one NC contact. It handles up to 5 hp at 480 V AC per UL/CSA and supports 3600 operations per hour at 60 °C. Screw clamp terminals accept 1-4 mm² conductors and mount on DIN rail or plate. The device has IP20 protection, operates from -5 °C to 60 °C, and measures 77 mm × 45 mm × 86 mm. It weighs 0.32 kg and complies with IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards. It meets RoHS and REACh requirements.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 9Amp Iec +Options Schneider Electric - 79C9462 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 9Amp Iec +Options Schneider Electric
79C9462
Contactor 600Vac 9Amp Iec +Options Schneider Electric 79C9462
CONTACTOR 600VAC 9AMP IEC +OPTIONS

CONTACTOR 600VAC 9AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 79C9462
Product Name Contactor 600Vac 9Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

50A Miniature Power Latching Relay - CHID series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1372128 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details