Schneider Electric Contactors LC1D09BL

Description
Schneider Electric LC1D09BL Contactor
Request a Quote Datasheet
Description
Schneider Electric LC1D09BL Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 4001899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
4001899
Contactors 4001899
Schneider Electric LC1D09BL Contactor

Schneider Electric LC1D09BL Contactor

Supplier's Site
Contactor, 3Pst-No, 24Vdc, 20A, Din Rail; Load Current Inductive Schneider Electric - 79C9455 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc, 20A, Din Rail; Load Current Inductive Schneider Electric
79C9455
Contactor, 3Pst-No, 24Vdc, 20A, Din Rail; Load Current Inductive Schneider Electric 79C9455
CONTACTOR, 3PST-NO, 24VDC, 20A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VDC, 20A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3No, 4Kw, 24Vdc; Load Current Inductive Schneider Electric - 67AH2714 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3No, 4Kw, 24Vdc; Load Current Inductive Schneider Electric
67AH2714
Contactor, 3No, 4Kw, 24Vdc; Load Current Inductive Schneider Electric 67AH2714
CONTACTOR, 3NO, 4KW, 24VDC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:24V; Contact Configuration:3NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A; Coil Voltage VAC Nom:-; CoilRoHS Compliant: Yes

CONTACTOR, 3NO, 4KW, 24VDC; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:24V; Contact Configuration:3NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:25A; Coil Voltage VAC Nom:-; CoilRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 4001899 79C9455 67AH2714
Product Name Contactors Contactor, 3Pst-No, 24Vdc, 20A, Din Rail; Load Current Inductive Schneider Electric Contactor, 3No, 4Kw, 24Vdc; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1221040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
Definite Purpose Contactors - 9-1611019-4 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 120 volts
View Details
C310 - AC and bi-directional DC contactors up to 1,500 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 1000 to 1500 volts
View Details
Contactors - 3596-GX21SAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details