Schneider Electric Contactor 600Vac 9Amp Iec +Options Schneider Electric LC1D099G7

Description
CONTACTOR 600VAC 9AMP IEC +OPTIONS
Description
CONTACTOR 600VAC 9AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1D099G7 is a three-pole, 9 A AC-3 contactor rated for up to 690 V AC and 300 V DC, with a 120 V AC coil. It features 3 normally open power contacts and one normally open plus one normally closed auxiliary contact. The device is mounted on a DIN rail or plate, with dimensions of 80 mm height, 45 mm width, and 86 mm depth, and weighs 0.32 kg. It meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, with an IP20 protection rating and operation up to 60 °C. Electrical durability is rated at 2 million cycles at 9 A AC-3. It includes a safety cover, complies with EU RoHS and REACh, and is certified for UL, CSA, CCC, GOST, RINA, DNV, GL, and BV.

Datasheet Summary
Powered by GS/AI

The LC1D099G7 is a three-pole, 9 A AC-3 contactor rated for up to 690 V AC and 300 V DC, with a 120 V AC coil. It features 3 normally open power contacts and one normally open plus one normally closed auxiliary contact. The device is mounted on a DIN rail or plate, with dimensions of 80 mm height, 45 mm width, and 86 mm depth, and weighs 0.32 kg. It meets IEC 60947-4-1, IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards, with an IP20 protection rating and operation up to 60 °C. Electrical durability is rated at 2 million cycles at 9 A AC-3. It includes a safety cover, complies with EU RoHS and REACh, and is certified for UL, CSA, CCC, GOST, RINA, DNV, GL, and BV.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600Vac 9Amp Iec +Options Schneider Electric - 89H9352 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600Vac 9Amp Iec +Options Schneider Electric
89H9352
Contactor 600Vac 9Amp Iec +Options Schneider Electric 89H9352
CONTACTOR 600VAC 9AMP IEC +OPTIONS

CONTACTOR 600VAC 9AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H9352
Product Name Contactor 600Vac 9Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 858-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details