Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054526-LC1D0986ED
Termination: Lug
Length: 85 mm
Contact Current Rating: 20 A
Number of Poles: 4
Width: 45 mm
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Depth: 99 mm
RoHS: Non-Compliant
Min Operating Temperature: -5 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054526-LC1D0986ED |
| Product Name | OEM Parts - OEM Parts (J - L) - LC1D0986ED |