Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR STARTERS AND CONTACTORS
SCHNEIDER ELECTRIC, LTD.
LB1-LB03P17 -- SOLID STATE OVERLOAD/RELAY
Schneider Electric, Ltd.
Solid State Overload/Relay
LB1-LB03P17
Description
TELEMECANIQUE Contactors & Starters LB1-LB03P17
Radwell International
Done
Description
TELEMECANIQUE Contactors & Starters LB1-LB03P17
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
Solid State Overload/Relay
TELEMECANIQUE Contactors & Starters LB1-LB03P17
TELEMECANIQUE Contactors & Starters LB1-LB03P17
Supplier's Site
Technical Specifications
Radwell International
Product Category
Motor Starters and Contactors
Product Name
Solid State Overload/Relay
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Motor Starters
206146
Specs
Single Phase Power
335 HP
Three Phase Power
335 HP
DC Horsepower
335 HP
View Details
Allen-Bradley / Rockwell Automation
IEC 12 A Contactor
100-C12P10
Specs
Standard Rating
IEC
Continuous Current
12 amps
View Details
Sensata Technologies
Solid State Overload/Relay
MP120D4
View Details
TE Connectivity
Automotive Contactors
2138168-1
Specs
Continuous Current
100 to 134 amps
Single Phase Power
0.0019 HP
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details