Schneider Electric Circuit Breakers LAL36225

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-LAL36225-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-LAL36225-ND
Circuit Breakers 4008-LAL36225-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Molded Case Circuit Breaker - 57528252 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57528252
Molded Case Circuit Breaker 57528252
MOLDED CASE CIRCUIT BREAKER, LA SERIES, 600 V, 225 A, 3-POLE, 22 KA, 250 VDC. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, LA SERIES, 600 V, 225 A, 3-POLE, 22 KA, 250 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Magnetic Circuit Breaker; Product Range Square D By Schneider Electric - 52F1544 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker; Product Range Square D By Schneider Electric
52F1544
Thermal Magnetic Circuit Breaker; Product Range Square D By Schneider Electric 52F1544
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:LAL Series; Current Rating:-; No. of Poles:-; Voltage Rating VDC:-; Voltage Rating VAC:-; Circuit Breaker Mounting:- RoHS Compliant: Yes

THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:LAL Series; Current Rating:-; No. of Poles:-; Voltage Rating VDC:-; Voltage Rating VAC:-; Circuit Breaker Mounting:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-LAL36225-ND 57528252 52F1544
Product Name Circuit Breakers Molded Case Circuit Breaker Thermal Magnetic Circuit Breaker; Product Range Square D By Schneider Electric
Rated Current 225 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount
Unlock Full Specs
to access all available technical data