Schneider Electric Circuit Breakers LAL36150

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-LAL36150-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-LAL36150-ND
Circuit Breakers 4008-LAL36150-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Thermal Magnetic Circuit Breaker; Product Range Square D By Schneider Electric - 52F1541 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker; Product Range Square D By Schneider Electric
52F1541
Thermal Magnetic Circuit Breaker; Product Range Square D By Schneider Electric 52F1541
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:LAL Series; Current Rating:-; No. of Poles:-; Voltage Rating VDC:-; Voltage Rating VAC:-; Circuit Breaker Mounting:- RoHS Compliant: Yes

THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:LAL Series; Current Rating:-; No. of Poles:-; Voltage Rating VDC:-; Voltage Rating VAC:-; Circuit Breaker Mounting:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-LAL36150-ND 52F1541
Product Name Circuit Breakers Thermal Magnetic Circuit Breaker; Product Range Square D By Schneider Electric
Rated Current 150 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0708W -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 16 amps
View Details
QLB Series Thermal Circuit Breaker, 20A - QLB-203-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B3UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers