SCHURTER Inc Circuit Breakers 4404.0077

Description
T9 CIRCUIT BREAKER 12A
Request a Quote Datasheet
Description
T9 CIRCUIT BREAKER 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-4404.0077-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-4404.0077-ND
Circuit Breakers 486-4404.0077-ND
T9 CIRCUIT BREAKER 12A

T9 CIRCUIT BREAKER 12A

Buy Now Datasheet
Thermal Circuit Breaker, 1 Pole, 12A; Product Range Schurter - 29Y3189 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 12A; Product Range Schurter
29Y3189
Thermal Circuit Breaker, 1 Pole, 12A; Product Range Schurter 29Y3189
THERMAL CIRCUIT BREAKER, 1 POLE, 12A; Product Range:T9-211 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 12A; Product Range:T9-211 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-4404.0077-ND 29Y3189
Product Name Circuit Breakers Thermal Circuit Breaker, 1 Pole, 12A; Product Range Schurter
Rated Current 12 amps 12 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0701I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
Circuit Breakers - 486-4835-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
QMB Series Thermal Circuit Breaker, 10A - QMB-103-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 1920-09167911-ND - DigiKey
Specs
Rated Current 100 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details