Schneider Electric, Ltd. Contact Kit LAD9R1

Description
CONTACTOR KIT, LAD9, REVERSING W/O INTERLOCK, 32A, 3-POLE. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR KIT, LAD9, REVERSING W/O INTERLOCK, 32A, 3-POLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contact Kit - 57506451 - Radwell International
Willingboro, NJ, United States
Contact Kit
57506451
Contact Kit 57506451
CONTACTOR KIT, LAD9, REVERSING W/O INTERLOCK, 32A, 3-POLE. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR KIT, LAD9, REVERSING W/O INTERLOCK, 32A, 3-POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57506451
Product Name Contact Kit
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-22B-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
Motor Starters - 206066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details
Automotive Contactors - 2138602-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0023 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Solid State Overload/Relay - 401237 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 to 60 volts
View Details