Schneider Electric Cam Rotary Switch, 1Pole, 10A, 400Vac; No. Of Switch Positions Schneider Electric K10A001ACH

Description
CAM ROTARY SWITCH, 1POLE, 10A, 400VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:Harmony K10 Series; Illumination:Non RoHS Compliant: Yes
Datasheet
Description
CAM ROTARY SWITCH, 1POLE, 10A, 400VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:Harmony K10 Series; Illumination:Non RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Rotary Switch, 1Pole, 10A, 400Vac; No. Of Switch Positions Schneider Electric - 66AH6212 - Newark, An Avnet Company
Chicago, IL, United States
Cam Rotary Switch, 1Pole, 10A, 400Vac; No. Of Switch Positions Schneider Electric
66AH6212
Cam Rotary Switch, 1Pole, 10A, 400Vac; No. Of Switch Positions Schneider Electric 66AH6212
CAM ROTARY SWITCH, 1POLE, 10A, 400VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:Harmony K10 Series; Illumination:Non RoHS Compliant: Yes

CAM ROTARY SWITCH, 1POLE, 10A, 400VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:Harmony K10 Series; Illumination:Non RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 66AH6212
Product Name Cam Rotary Switch, 1Pole, 10A, 400Vac; No. Of Switch Positions Schneider Electric
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Key Switch Heads - 2383933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details