MOLDED CASE CIRCUIT BREAKER 600V
MOLDED CASE CIRCUIT BREAKER, 600 VAC, 200 A, 50/60 HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Circuit Breaker JJA36200
| DigiKey | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-JJA36200-ND | 57503697 | |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker | Molded Case Circuit Breaker |
| Rated Current | 200 amps | ||
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted |