Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLUGS, STOPPERS, AND INSERTS
SCHNEIDER ELECTRIC
IMT36163 -- CABLE GLAND PLUGS
Schneider Electric
Cable Gland Plugs
IMT36163
Description
Schneider Electric IMT36163
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Schneider Electric IMT36163
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Gland Plugs
2198821
Cable Gland Plugs
2198821
Schneider Electric IMT36163
Schneider Electric IMT36163
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Plugs, Stoppers, and Inserts
Product Number
2198821
Product Name
Cable Gland Plugs
Material
Polyamide 6
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Nylon Hole Plug
8600
Specs
Material
Nylon; Nylon
NPT Thread
1/4" NPT
View Details
2
suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
.038 - .048" Cable Diameter Threaded brass Plug
A 6B 9-03808
Specs
Shape / Application
Round
Features
Threaded
Overall Length
1 inch (25.4 mm)
View Details
Lee Co. (The)
3,50 Stainless Steel Metric Lee Plug®
Specs
Shape / Application
Round
Material
Steel - Stainless; Stainless Steel
NPT Thread
3.50 mm
View Details
STEGO
Pressure Compensation Device (Stainless Steel/Aluminium)
DA 284 | IP66 / IP67
Specs
Shape / Application
Button Plug
Features
Vented
Fitted Depth
0.3543 inch (9 mm)
View Details