Keystone Electronics Corp. Nylon Hole Plug 8600

Description
Part Number: 8600 Color: Black For Panel Thickness: .032 [.8] -.125 [3.2] Hole Diameter: .250 [6.4] Material: Nylon
Request a Quote
Description
Part Number: 8600 Color: Black For Panel Thickness: .032 [.8] -.125 [3.2] Hole Diameter: .250 [6.4] Material: Nylon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8600 is a nylon hole plug designed to close unused chassis holes, made from nylon 6/6 with a matte black finish. It fits panels 0.062 inches thick and covers a hole diameter of 0.250 inches. The plug has an outer diameter of 0.312 inches and a height of 0.312 inches.

Datasheet Summary
Powered by GS/AI

The 8600 is a nylon hole plug designed to close unused chassis holes, made from nylon 6/6 with a matte black finish. It fits panels 0.062 inches thick and covers a hole diameter of 0.250 inches. The plug has an outer diameter of 0.312 inches and a height of 0.312 inches.

Suppliers

Company
Product
Description
Supplier Links
Nylon Hole Plug - 8600 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Hole Plug
8600
Nylon Hole Plug 8600
Part Number: 8600 Color: Black For Panel Thickness: .032 [.8] -.125 [3.2] Hole Diameter: .250 [6.4] Material: Nylon

Part Number: 8600

  • Color: Black
  • For Panel Thickness: .032 [.8] -.125 [3.2]
  • Hole Diameter: .250 [6.4]
  • Material: Nylon
Buy Now Datasheet
Hole Plugs - Tapered Caps - 36-8600-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
36-8600-ND
Hole Plugs - Tapered Caps 36-8600-ND
"Hole Plug 0.250"" (6.35mm) 1/4"" Nylon Black"

"Hole Plug 0.250"" (6.35mm) 1/4"" Nylon Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 8600 36-8600-ND
Product Name Nylon Hole Plug Hole Plugs - Tapered Caps
Material Nylon; Nylon Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .875 [22.2]
View Details
2 suppliers
Steel Hole Plug - 7602 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 3/8" NPT
View Details
2 suppliers
Nylon Hole Plug - 8608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1.125 [28.6]
View Details
2 suppliers
Nylon Hole Plug - 8605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/4" NPT
View Details
2 suppliers