Schneider Electric Stepper Motors ILS2T571PC1A0

Description
LEXIUM ILS STEPPER MOT 24 48V MO
Request a Quote Datasheet
Description
LEXIUM ILS STEPPER MOT 24 48V MO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 4008-ILS2T571PC1A0-ND - DigiKey
Thief River Falls, MN, United States
LEXIUM ILS STEPPER MOT 24 48V MO

LEXIUM ILS STEPPER MOT 24 48V MO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 4008-ILS2T571PC1A0-ND
Product Name Stepper Motors
DC Voltage Range 24.0 to 36.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1219 ... G Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.9912 in-oz/amp (7 mN-m/amp)
Rotor Inertia 1.84E-6 oz-in-sec² (1.30E-5 kg-cm²)
View Details
 - PST.57HB5212-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.2 amps
Rotor Inertia 0.0072 oz-in-sec² (0.0510 kg-cm²)
View Details
Servo motor - EMMS-AS-190-M-HS-ASB - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 4248 In-oz (3000 N-cm)
Continuous Current 14.24 amps
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details