Juno Lighting Group Incandescent Recessed Housing IC1P

Description
DOUBLE WALL MINIATURE RECESSED UNIVERSAL HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION K19/R14/R16/R20/PAR1 6/PAR20/GU10 LAMP TYPE 75 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V IC MODEL
Datasheet
Description
DOUBLE WALL MINIATURE RECESSED UNIVERSAL HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION K19/R14/R16/R20/PAR1 6/PAR20/GU10 LAMP TYPE 75 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V IC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC1P - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC1P
Incandescent Recessed Housing IC1P
DOUBLE WALL MINIATURE RECESSED UNIVERSAL HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION K19/R14/R16/R20/PAR1 6/PAR20/GU10 LAMP TYPE 75 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V IC MODEL
  • DOUBLE WALL MINIATURE RECESSED UNIVERSAL HOUSING TYPE
  • 7-1/2 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • K19/R14/R16/R20/PAR16/PAR20/GU10 LAMP TYPE
  • 75 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 4-1/2 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • VOLTAGE RATING 120 V
  • IC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC1P
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details