Juno Lighting GroupLow Voltage Recessed HousingIC1LEDG3-3K-U
Description
DOWNLIGHT RECESSED HOUSING TYPE
6 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP/WET LOCATION APPLICATION
LED LAMP TYPE
ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE
4 1/2 INCH CEILING OPENING SIZE
AIR TIGHT
AIR-LOC[R] BRAND
INTENSITY 600 LUMEN
COLOR TEMPERATURE 3000 DEG K
VOLTAGE RATING 120 TO 277 V
SIZE 12 1/4 INCH L X 6 3/4 INCH W
IC1LEDG3 MODEL
Juno Lighting Group
Done
Datasheet
Description
DOWNLIGHT RECESSED HOUSING TYPE
6 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP/WET LOCATION APPLICATION
LED LAMP TYPE
ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE
4 1/2 INCH CEILING OPENING SIZE
AIR TIGHT
AIR-LOC[R] BRAND
INTENSITY 600 LUMEN
COLOR TEMPERATURE 3000 DEG K
VOLTAGE RATING 120 TO 277 V
SIZE 12 1/4 INCH L X 6 3/4 INCH W
IC1LEDG3 MODEL
DOWNLIGHT RECESSED HOUSING TYPE
6 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP/WET LOCATION APPLICATION
LED LAMP TYPE
ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE
4 1/2 INCH CEILING OPENING SIZE
AIR TIGHT
AIR-LOC[R] BRAND
INTENSITY 600 LUMEN
COLOR TEMPERATURE 3000 DEG K
VOLTAGE RATING 120 TO 277 V
SIZE 12 1/4 INCH L X 6 3/4 INCH W
IC1LEDG3 MODEL
DOWNLIGHT RECESSED HOUSING TYPE
6 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP/WET LOCATION APPLICATION
LED LAMP TYPE
ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE