Juno Lighting Group Low Voltage Recessed Housing IC13SQ

Description
ADJUSTABLE RECESSED HOUSING TYPE 8-15/16 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL WET LOCATION APPLICATION PAR16 45 W/PAR20 50 W LAMP TYPE BLACK PAINTED ALUMINUM FRAME/HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 3-1/4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/8 INCH CEILING OPENING SIZE AIRTIGHT ACULUX[TM] BRAND INPUT VOLTAGE RATING 120 V IC MODEL
Datasheet
Description
ADJUSTABLE RECESSED HOUSING TYPE 8-15/16 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL WET LOCATION APPLICATION PAR16 45 W/PAR20 50 W LAMP TYPE BLACK PAINTED ALUMINUM FRAME/HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 3-1/4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/8 INCH CEILING OPENING SIZE AIRTIGHT ACULUX[TM] BRAND INPUT VOLTAGE RATING 120 V IC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - IC13SQ - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
IC13SQ
Low Voltage Recessed Housing IC13SQ
ADJUSTABLE RECESSED HOUSING TYPE 8-15/16 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL WET LOCATION APPLICATION PAR16 45 W/PAR20 50 W LAMP TYPE BLACK PAINTED ALUMINUM FRAME/HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 3-1/4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/8 INCH CEILING OPENING SIZE AIRTIGHT ACULUX[TM] BRAND INPUT VOLTAGE RATING 120 V IC MODEL
  • ADJUSTABLE RECESSED HOUSING TYPE
  • 8-15/16 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL APPROVAL
  • WET LOCATION APPLICATION
  • PAR16 45 W/PAR20 50 W LAMP TYPE
  • BLACK PAINTED ALUMINUM FRAME/HOUSING HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 3-1/4 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 4-1/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • ACULUX[TM] BRAND
  • INPUT VOLTAGE RATING 120 V
  • IC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC13SQ
Product Name Low Voltage Recessed Housing
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details