Juno Lighting Group Incandescent Recessed Housing IC1

Description
DOUBLE WALL HOUSING TYPE 6 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/R/PAR30 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC1 MODEL
Datasheet
Description
DOUBLE WALL HOUSING TYPE 6 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/R/PAR30 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC1 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC1
Incandescent Recessed Housing IC1
DOUBLE WALL HOUSING TYPE 6 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/R/PAR30 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC1 MODEL
  • DOUBLE WALL HOUSING TYPE
  • 6 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • A19/BR30/R/PAR30 LAMP TYPE
  • ALUMINUM HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 4-1/2 INCH CEILING OPENING SIZE
  • AIR-LOC[R] BRAND
  • VOLTAGE RATING 120 V
  • SERIES IC1 MODEL
Supplier's Site Datasheet
Lighting Fixture - 4810761 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
4810761
Lighting Fixture 4810761
4IN INCANDESCENT NEW CONSTRUCTION IC HOUSING. FREE 2 YEAR RADWELL WARRANTY

4IN INCANDESCENT NEW CONSTRUCTION IC HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Juno Lighting Group Radwell International
Product Category Lighting Fixtures Lighting Fixtures
Product Number IC1 4810761
Product Name Incandescent Recessed Housing Lighting Fixture
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details