IA38-2503-SACSF -- INCANDESCENT RECESSED HOUSING
Juno Lighting Group
Incandescent Recessed Housing
IA38-2503-SACSF
Description
ADJUSTABLE ACCENT RECESSED HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE
IA38 MODEL
Description
ADJUSTABLE ACCENT RECESSED HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE
IA38 MODEL
Datasheet
Suppliers
ADJUSTABLE ACCENT RECESSED HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE
IA38 MODEL
- ADJUSTABLE ACCENT RECESSED HOUSING TYPE
- 12 1/8 INCH
- UL, CUL APPROVAL
- DAMP LOCATION APPLICATION
- BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL
- 8 INCH NOMINAL APERTURE SIZE
- ROUND APERTURE SHAPE
- VERTICAL LAMP MOUNTING POSITION
- 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
- 8 INCH CEILING OPENING SIZE
- INDY[T], JUNO[R] BRAND
- WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE
- IA38 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
IA38-2503-SACSF |
|
Product Name
|
Incandescent Recessed Housing |
|
Application
|
Damp Location
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Fixture Type
Flood Lights
Lamp Type
LED
View Details