Schneider Electric Hmi Touch Panel Screen, 3.4, Monochrome; Meter Display Type Schneider Electric HMISTO512

Description
HMI TOUCH PANEL SCREEN, 3.4", MONOCHROME; Meter Display Type:LCD Monochrome; Display Size:-; Display Resolution:200 x 80 Pixels; Screen Size:10.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°CRoHS Compliant: Yes
Datasheet
Description
HMI TOUCH PANEL SCREEN, 3.4", MONOCHROME; Meter Display Type:LCD Monochrome; Display Size:-; Display Resolution:200 x 80 Pixels; Screen Size:10.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Touch Panel Screen, 3.4, Monochrome; Meter Display Type Schneider Electric - 85R1322 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel Screen, 3.4, Monochrome; Meter Display Type Schneider Electric
85R1322
Hmi Touch Panel Screen, 3.4, Monochrome; Meter Display Type Schneider Electric 85R1322
HMI TOUCH PANEL SCREEN, 3.4", MONOCHROME; Meter Display Type:LCD Monochrome; Display Size:-; Display Resolution:200 x 80 Pixels; Screen Size:10.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°CRoHS Compliant: Yes

HMI TOUCH PANEL SCREEN, 3.4", MONOCHROME; Meter Display Type:LCD Monochrome; Display Size:-; Display Resolution:200 x 80 Pixels; Screen Size:10.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 85R1322
Product Name Hmi Touch Panel Screen, 3.4, Monochrome; Meter Display Type Schneider Electric
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Operator Interface - MONITOUCH HMI V9 V9150iXLD-U150 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
POLARIS Smart HMI 7
Specs
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Display Size 7.0 inch (178 mm)
View Details
Operator Interface - 50780056 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details