Schneider Electric Machine Interface HMIGTO4310

Description
7.5 COLOR TOUCH PANEL VGA-TFT
Request a Quote Datasheet
Description
7.5 COLOR TOUCH PANEL VGA-TFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 4008-HMIGTO4310-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMIGTO4310-ND
Machine Interface 4008-HMIGTO4310-ND
7.5 COLOR TOUCH PANEL VGA-TFT

7.5 COLOR TOUCH PANEL VGA-TFT

Buy Now Datasheet
HMI Displays - 7815893 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
7815893
HMI Displays 7815893
Schneider Electric HMIGTO4310

Schneider Electric HMIGTO4310

Supplier's Site
Touchscreen, Graphical, 7.5, Tft Lcd; Meter Display Type Schneider Electric - 86W5695 - Newark, An Avnet Company
Chicago, IL, United States
Touchscreen, Graphical, 7.5, Tft Lcd; Meter Display Type Schneider Electric
86W5695
Touchscreen, Graphical, 7.5, Tft Lcd; Meter Display Type Schneider Electric 86W5695
TOUCHSCREEN, GRAPHICAL, 7.5", TFT LCD; Meter Display Type:TFT LCD Color; Display Size:7.5"; Display Resolution:640 x 480 Pixels; Screen Size:7.5"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

TOUCHSCREEN, GRAPHICAL, 7.5", TFT LCD; Meter Display Type:TFT LCD Color; Display Size:7.5"; Display Resolution:640 x 480 Pixels; Screen Size:7.5"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet
Operator Interface - 57508991 - Radwell International
Willingboro, NJ, United States
Operator Interface
57508991
Operator Interface 57508991
ADVANCED TOUCHSCREEN PANEL, HARMONY GTO, 7.5 INCH TFT LCD, 640 X 480 PIXELS VGA, 24 VDC, 30 AMP, 96 MB FLASH EPROM, 512 KB INTERNAL RAM, FLUSH MOUNTING, IP20/65. FREE 2 YEAR RADWELL WARRANTY

ADVANCED TOUCHSCREEN PANEL, HARMONY GTO, 7.5 INCH TFT LCD, 640 X 480 PIXELS VGA, 24 VDC, 30 AMP, 96 MB FLASH EPROM, 512 KB INTERNAL RAM, FLUSH MOUNTING, IP20/65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 4008-HMIGTO4310-ND 7815893 86W5695 57508991
Product Name Machine Interface HMI Displays Touchscreen, Graphical, 7.5, Tft Lcd; Meter Display Type Schneider Electric Operator Interface
Display Options Color; Touch Screen Backlit Screen Color; Touch Screen
Operating Temperature 32 to 131 F (0 to 55 C) 32 to ? F (0 to ? C)
I/O Interfaces 2 x com2, 2 x ethernet (rj45), 2 x usb 2.0, com1
Certifications RoHS Compliant
Type Risc
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
HMI Displays - 1444971 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces Ethernet, usb 2.0 (mini-b), usb 2.0 (type a)
Certifications RoHS Compliant
Resolution 480 x 272pixels
View Details
Panel PC - 67K-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
Touch Screen, Sxga Tft Lcd, 17, 240Vac; Meter Display Type Advantech - 88AH3655 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details