Schneider Electric Industrial Automation and Controls - Human Machine Interface (HMI) HMIGTO2310

Description
Win Source Part Number: 1043923-HMIGTO2310 Category: Industrial Automation and Controls>Human Machine Interface (HMI) Series: Harmony GTO Type: Touchscreen Features: Memory Card Interface Package: Box Ingress Protection: IP20/IP65 - Dust Tight, Water Resistant; NEMA 4 For Use With/Related Products: Multiple Manufacturer, Multiple Product Standard Package: 1 Display Type: Color Voltage - Supply: 24VDC Temperature Range - Operating: 0°C ~ 55°C Alternative Parts (Cross-Reference): HMIGTO2310HMIGTO2310 .; Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Mfr: Schneider Electric Other Names: 4008-HMIGTO2310 Size - Display: 5.7"
Request a Quote Datasheet
Description
Win Source Part Number: 1043923-HMIGTO2310 Category: Industrial Automation and Controls>Human Machine Interface (HMI) Series: Harmony GTO Type: Touchscreen Features: Memory Card Interface Package: Box Ingress Protection: IP20/IP65 - Dust Tight, Water Resistant; NEMA 4 For Use With/Related Products: Multiple Manufacturer, Multiple Product Standard Package: 1 Display Type: Color Voltage - Supply: 24VDC Temperature Range - Operating: 0°C ~ 55°C Alternative Parts (Cross-Reference): HMIGTO2310HMIGTO2310 .; Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Mfr: Schneider Electric Other Names: 4008-HMIGTO2310 Size - Display: 5.7"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Human Machine Interface (HMI) - 1043923-HMIGTO2310 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Human Machine Interface (HMI)
1043923-HMIGTO2310
Industrial Automation and Controls - Human Machine Interface (HMI) 1043923-HMIGTO2310
Win Source Part Number: 1043923-HMIGTO2310 Category: Industrial Automation and Controls>Human Machine Interface (HMI) Series: Harmony GTO Type: Touchscreen Features: Memory Card Interface Package: Box Ingress Protection: IP20/IP65 - Dust Tight, Water Resistant; NEMA 4 For Use With/Related Products: Multiple Manufacturer, Multiple Product Standard Package: 1 Display Type: Color Voltage - Supply: 24VDC Temperature Range - Operating: 0°C ~ 55°C Alternative Parts (Cross-Reference): HMIGTO2310HMIGTO2310 .; Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Mfr: Schneider Electric Other Names: 4008-HMIGTO2310 Size - Display: 5.7"

Win Source Part Number: 1043923-HMIGTO2310
Category: Industrial Automation and Controls>Human Machine Interface (HMI)
Series: Harmony GTO
Type: Touchscreen
Features: Memory Card Interface
Package: Box
Ingress Protection: IP20/IP65 - Dust Tight, Water Resistant; NEMA 4
For Use With/Related Products: Multiple Manufacturer, Multiple Product
Standard Package: 1
Display Type: Color
Voltage - Supply: 24VDC
Temperature Range - Operating: 0°C ~ 55°C
Alternative Parts (Cross-Reference): HMIGTO2310HMIGTO2310.;
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Mfr: Schneider Electric
Other Names: 4008-HMIGTO2310
Size - Display: 5.7"

Buy Now Datasheet
Human Machine Interface (HMI) - HMIGTO2310 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Human Machine Interface (HMI)
HMIGTO2310
Human Machine Interface (HMI) HMIGTO2310
Human Machine Interface (HMI) Touchscreen 5.7" Color

Human Machine Interface (HMI) Touchscreen 5.7" Color

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1043923-HMIGTO2310 HMIGTO2310
Product Name Industrial Automation and Controls - Human Machine Interface (HMI) Human Machine Interface (HMI)
Device Type Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900722P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4052BT,013 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details