Schneider Electric Circuit Breakers HGL36150U43X

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HGL36150U43X-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HGL36150U43X-ND
Circuit Breakers 4008-HGL36150U43X-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Circuit Breaker, Electronic, 3P, 600V, 150A; Product Range Square D By Schneider Electric - 92T2819 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Electronic, 3P, 600V, 150A; Product Range Square D By Schneider Electric
92T2819
Circuit Breaker, Electronic, 3P, 600V, 150A; Product Range Square D By Schneider Electric 92T2819
CIRCUIT BREAKER, ELECTRONIC, 3P, 600V, 150A; Product Range:PowerPact Series; Current Rating:150A; No. of Poles:3 Pole; Supply Voltage:600VAC; Circuit Breaker Mounting:Panel; Load Current Max:-; Trip Time:- RoHS Compliant: Yes

CIRCUIT BREAKER, ELECTRONIC, 3P, 600V, 150A; Product Range:PowerPact Series; Current Rating:150A; No. of Poles:3 Pole; Supply Voltage:600VAC; Circuit Breaker Mounting:Panel; Load Current Max:-; Trip Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-HGL36150U43X-ND 92T2819
Product Name Circuit Breakers Circuit Breaker, Electronic, 3P, 600V, 150A; Product Range Square D By Schneider Electric
Rated Current 150 amps 150 amps
Trip System Type Solid State Electronic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data