MOLDED CASE CIRCUIT BREAKER 600V
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 100A; Product Range:PowerPact Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
MOLD CASE CIRCUIT BR 600V 20A
CIRCUIT BREAKER, POWERPACT H, WITH LUGS, 100 AMP, 3 POLE, 600 VAC, 18 KA. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HGL36100-ND | 20K0148 | HGL36100 | 57499948 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal Magnetic, 3P, 100A; Product Range Square D By Schneider Electric | SQD Molded Case | Molded Case Circuit Breaker |
| Rated Current | 100 amps | 100 amps | 100 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Features | Trip Indicator | |||
| Text for Mounting | Chassis Mount | DIN Rail | ||
| Manual Actuator Type | Toggle |