MOLDED CASE CIRCUIT BREAKER 600V
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 20A; Product Range:PowerPact Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
MOLDED CASE CIRCUIT BREAKER, POWERPACT H, THERMAL MAGNETIC, 600 VAC, 20 AMP, 3 POLE, 18KA, LUGS, 50/60 HZ, CONTINUOUS CURRENT RATING 80 %. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-HGL36020-ND | 20K0137 | 57491338 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal Magnetic, 3P, 20A; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated Current | 20 amps | 20 amps | 20 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Features | Trip Indicator | ||
| Text for Mounting | Chassis Mount | DIN Rail | |
| Manual Actuator Type | Toggle |