Schneider Electric Circuit Breakers HGA36070

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-HGA36070-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-HGA36070-ND
Circuit Breakers 4008-HGA36070-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Molded Case Circuit Breaker - 57491036 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57491036
Molded Case Circuit Breaker 57491036
MOLDED CASE CIRCUIT BREAKER, 600V 70A. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, 600V 70A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker, 3 Pole, 70A; Product Range Square D By Schneider Electric - 20K0110 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Circuit Breaker, 3 Pole, 70A; Product Range Square D By Schneider Electric
20K0110
Molded Case Circuit Breaker, 3 Pole, 70A; Product Range Square D By Schneider Electric 20K0110
MOLDED CASE CIRCUIT BREAKER, 3 POLE, 70A; Product Range:PowerPact H Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

MOLDED CASE CIRCUIT BREAKER, 3 POLE, 70A; Product Range:PowerPact H Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:600V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-HGA36070-ND 57491036 20K0110
Product Name Circuit Breakers Molded Case Circuit Breaker Molded Case Circuit Breaker, 3 Pole, 70A; Product Range Square D By Schneider Electric
Rated Current 70 amps 70 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2835-ND - DigiKey
Specs
Rated Current 32 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Automotive Circuit Breakers  VF-GCA -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details