Juno Lighting Group High/Low Bay Fixture HB51000MHTT22CLBCQ

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE FULLY FACETED ALUMINUM REFLECTOR TYPE 22 5/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND WITH COATED LAMP, COLD START/HOT RESTRIKE QUARTZ AUXILIARY, BOTTOM CLOSURE HB5 MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE FULLY FACETED ALUMINUM REFLECTOR TYPE 22 5/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND WITH COATED LAMP, COLD START/HOT RESTRIKE QUARTZ AUXILIARY, BOTTOM CLOSURE HB5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - HB51000MHTT22CLBCQ - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
HB51000MHTT22CLBCQ
High/Low Bay Fixture HB51000MHTT22CLBCQ
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE FULLY FACETED ALUMINUM REFLECTOR TYPE 22 5/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND WITH COATED LAMP, COLD START/HOT RESTRIKE QUARTZ AUXILIARY, BOTTOM CLOSURE HB5 MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 25 1/2 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • BT56 MOGUL BASE METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V BALLAST/LINE VOLTAGE
  • FULLY FACETED ALUMINUM REFLECTOR TYPE
  • 22 5/8 INCH DIA REFLECTOR SIZE
  • DURALYTE[T], JUNO[R] BRAND
  • WITH COATED LAMP, COLD START/HOT RESTRIKE QUARTZ AUXILIARY, BOTTOM CLOSURE
  • HB5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number HB51000MHTT22CLBCQ
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details