Juno Lighting Group High/Low Bay Fixture HB3400HPQTEOAL

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 20 3/4 INCH UL 1598, CSA C22.2 APPROVAL INTEGRAL MAGNETIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ENCLOSED AND GASKETED ALUMINUM REFLECTOR TYPE FIELD ADJUSTABLE DISTRIBUTION/BEAM SPREAD FULLY ENCLOSED, HINGED GLASS LENS REFRACTOR/LENS TYPE ECONOBAY[T], JUNO[R] BRAND WITH CLEAR LAMP HB3 MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 20 3/4 INCH UL 1598, CSA C22.2 APPROVAL INTEGRAL MAGNETIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ENCLOSED AND GASKETED ALUMINUM REFLECTOR TYPE FIELD ADJUSTABLE DISTRIBUTION/BEAM SPREAD FULLY ENCLOSED, HINGED GLASS LENS REFRACTOR/LENS TYPE ECONOBAY[T], JUNO[R] BRAND WITH CLEAR LAMP HB3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - HB3400HPQTEOAL - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
HB3400HPQTEOAL
High/Low Bay Fixture HB3400HPQTEOAL
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 20 3/4 INCH UL 1598, CSA C22.2 APPROVAL INTEGRAL MAGNETIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ENCLOSED AND GASKETED ALUMINUM REFLECTOR TYPE FIELD ADJUSTABLE DISTRIBUTION/BEAM SPREAD FULLY ENCLOSED, HINGED GLASS LENS REFRACTOR/LENS TYPE ECONOBAY[T], JUNO[R] BRAND WITH CLEAR LAMP HB3 MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 20 3/4 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • INTEGRAL MAGNETIC, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • ENCLOSED AND GASKETED ALUMINUM REFLECTOR TYPE
  • FIELD ADJUSTABLE DISTRIBUTION/BEAM SPREAD
  • FULLY ENCLOSED, HINGED GLASS LENS REFRACTOR/LENS TYPE
  • ECONOBAY[T], JUNO[R] BRAND
  • WITH CLEAR LAMP
  • HB3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number HB3400HPQTEOAL
Product Name High/Low Bay Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details