Juno Lighting Group High/Low Bay Fixture HB1400PSRBPR22CLPL

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 23 7/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING REMOTE BALLAST, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL ACRYLIC OPEN GLASS REFLECTOR TYPE POLYCARBONATE LENS REFRACTOR/LENS TYPE 23 3/8 INCH DIA REFLECTOR SIZE ACCULUME[T], JUNO[R] BRAND WITH COATED LAMP HB1 MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 23 7/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING REMOTE BALLAST, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL ACRYLIC OPEN GLASS REFLECTOR TYPE POLYCARBONATE LENS REFRACTOR/LENS TYPE 23 3/8 INCH DIA REFLECTOR SIZE ACCULUME[T], JUNO[R] BRAND WITH COATED LAMP HB1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - HB1400PSRBPR22CLPL - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
HB1400PSRBPR22CLPL
High/Low Bay Fixture HB1400PSRBPR22CLPL
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 23 7/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING REMOTE BALLAST, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL ACRYLIC OPEN GLASS REFLECTOR TYPE POLYCARBONATE LENS REFRACTOR/LENS TYPE 23 3/8 INCH DIA REFLECTOR SIZE ACCULUME[T], JUNO[R] BRAND WITH COATED LAMP HB1 MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 23 7/8 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • REMOTE BALLAST, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • ACRYLIC OPEN GLASS REFLECTOR TYPE
  • POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • 23 3/8 INCH DIA REFLECTOR SIZE
  • ACCULUME[T], JUNO[R] BRAND
  • WITH COATED LAMP
  • HB1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number HB1400PSRBPR22CLPL
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details