Juno Lighting GroupHigh/Low Bay FixtureHB1400PSQTPR22CLQ
Description
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
23 7/8 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
ACRYLIC OPEN GLASS REFLECTOR TYPE
23 3/8 INCH DIA REFLECTOR SIZE
ACCULUME[T], JUNO[R] BRAND
WITH COATED LAMP, COLD START/HOT RESTRIKE QUARTZ AUXILIARY
HB1 MODEL
Juno Lighting Group
Done
Datasheet
Description
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
23 7/8 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
ACRYLIC OPEN GLASS REFLECTOR TYPE
23 3/8 INCH DIA REFLECTOR SIZE
ACCULUME[T], JUNO[R] BRAND
WITH COATED LAMP, COLD START/HOT RESTRIKE QUARTZ AUXILIARY
HB1 MODEL
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
23 7/8 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
ACRYLIC OPEN GLASS REFLECTOR TYPE
23 3/8 INCH DIA REFLECTOR SIZE
ACCULUME[T], JUNO[R] BRAND
WITH COATED LAMP, COLD START/HOT RESTRIKE QUARTZ AUXILIARY
HB1 MODEL
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
23 7/8 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
ACRYLIC OPEN GLASS REFLECTOR TYPE
23 3/8 INCH DIA REFLECTOR SIZE
ACCULUME[T], JUNO[R] BRAND
WITH COATED LAMP, COLD START/HOT RESTRIKE QUARTZ AUXILIARY