Juno Lighting Group High/Low Bay Fixture HB1400PSQTPR16CLPL

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 21 7/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ACRYLIC OPEN GLASS REFLECTOR TYPE POLYCARBONATE LENS REFRACTOR/LENS TYPE 16 INCH DIA REFLECTOR SIZE ACCULUME[T], JUNO[R] BRAND WITH COATED LAMP HB1 MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 21 7/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ACRYLIC OPEN GLASS REFLECTOR TYPE POLYCARBONATE LENS REFRACTOR/LENS TYPE 16 INCH DIA REFLECTOR SIZE ACCULUME[T], JUNO[R] BRAND WITH COATED LAMP HB1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - HB1400PSQTPR16CLPL - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
HB1400PSQTPR16CLPL
High/Low Bay Fixture HB1400PSQTPR16CLPL
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 21 7/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ACRYLIC OPEN GLASS REFLECTOR TYPE POLYCARBONATE LENS REFRACTOR/LENS TYPE 16 INCH DIA REFLECTOR SIZE ACCULUME[T], JUNO[R] BRAND WITH COATED LAMP HB1 MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 21 7/8 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • ACRYLIC OPEN GLASS REFLECTOR TYPE
  • POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • 16 INCH DIA REFLECTOR SIZE
  • ACCULUME[T], JUNO[R] BRAND
  • WITH COATED LAMP
  • HB1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number HB1400PSQTPR16CLPL
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details