Juno Lighting Group Hid Recessed Housing HASQ76-39E-WHTF825

Description
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 1/2 INCH CEILING OPENING SIZE SELF-FLANGED, WHITE PAINTED ALZAK[R] LOWER CONE, FACETED SPECULAR CLEAR ALZAK[R] SPOT UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND WITH 28 INCH C CHANNEL MOUNTING BAR HASQ76 MODEL
Datasheet
Description
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 1/2 INCH CEILING OPENING SIZE SELF-FLANGED, WHITE PAINTED ALZAK[R] LOWER CONE, FACETED SPECULAR CLEAR ALZAK[R] SPOT UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND WITH 28 INCH C CHANNEL MOUNTING BAR HASQ76 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - HASQ76-39E-WHTF825 - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
HASQ76-39E-WHTF825
Hid Recessed Housing HASQ76-39E-WHTF825
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T4 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 1/2 INCH CEILING OPENING SIZE SELF-FLANGED, WHITE PAINTED ALZAK[R] LOWER CONE, FACETED SPECULAR CLEAR ALZAK[R] SPOT UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND WITH 28 INCH C CHANNEL MOUNTING BAR HASQ76 MODEL
  • ADJUSTABLE ACCENT RECESSED HOUSING TYPE
  • 12 1/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • T4 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 6 1/2 INCH CEILING OPENING SIZE
  • SELF-FLANGED, WHITE PAINTED ALZAK[R] LOWER CONE, FACETED SPECULAR CLEAR ALZAK[R] SPOT UPPER REFLECTOR TRIM/REFLECTOR TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH 28 INCH C CHANNEL MOUNTING BAR
  • HASQ76 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number HASQ76-39E-WHTF825
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details