Schneider Electric Circuit Breakers GV4PEM03N

Description
MOTOR BREAKER GV4PE MULT 3.5A 50
Request a Quote Datasheet
Description
MOTOR BREAKER GV4PE MULT 3.5A 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV4PEM03N-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV4PEM03N-ND
Circuit Breakers 4008-GV4PEM03N-ND
MOTOR BREAKER GV4PE MULT 3.5A 50

MOTOR BREAKER GV4PE MULT 3.5A 50

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 3.5A, 690V; Product Range Schneider Electric - 66AH6096 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 3.5A, 690V; Product Range Schneider Electric
66AH6096
Thermal Mag Ckt Breaker, 3P, 3.5A, 690V; Product Range Schneider Electric 66AH6096
THERMAL MAG CKT BREAKER, 3P, 3.5A, 690V; Product Range:TeSys GV4 Series; Current Rating:3.5A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 3.5A, 690V; Product Range:TeSys GV4 Series; Current Rating:3.5A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-GV4PEM03N-ND 66AH6096
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 3.5A, 690V; Product Range Schneider Electric
Rated Current 3.5 amps 3.5 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data