Schneider Electric Circuit Breakers GV4PE80S

Description
MOTBREAK GV4PE THERM/MAG 80A 100
Request a Quote Datasheet
Description
MOTBREAK GV4PE THERM/MAG 80A 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV4PE80S-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV4PE80S-ND
Circuit Breakers 4008-GV4PE80S-ND
MOTBREAK GV4PE THERM/MAG 80A 100

MOTBREAK GV4PE THERM/MAG 80A 100

Buy Now Datasheet
Thermal Breakers - 1751554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
1751554
Thermal Breakers 1751554
Schneider Electric GV4PE80S

Schneider Electric GV4PE80S

Supplier's Site
Thermal Mag Ckt Breaker, 3P, 80A, 690Vac; Product Range Schneider Electric - 66AH6133 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 80A, 690Vac; Product Range Schneider Electric
66AH6133
Thermal Mag Ckt Breaker, 3P, 80A, 690Vac; Product Range Schneider Electric 66AH6133
THERMAL MAG CKT BREAKER, 3P, 80A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 80A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GV4PE80S-ND 1751554 66AH6133
Product Name Circuit Breakers Thermal Breakers Thermal Mag Ckt Breaker, 3P, 80A, 690Vac; Product Range Schneider Electric
Rated Current 80 amps 80 amps
Trip System Type Thermal Magnetic Thermal-magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Approvals / Ratings CCC, CSA, EAC, IEC, UL
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Trips - 1444651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 16 amps
Terminal Type Screw
View Details
Circuit Breakers - 486-2356-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Electronic circuit breaker - 787-3861/400-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers