Schneider Electric Circuit Breakers GV4PE07N

Description
MOTBREAK GV4PE THERM/MAG 7A 50KA
Request a Quote Datasheet
Description
MOTBREAK GV4PE THERM/MAG 7A 50KA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV4PE07N-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV4PE07N-ND
Circuit Breakers 4008-GV4PE07N-ND
MOTBREAK GV4PE THERM/MAG 7A 50KA

MOTBREAK GV4PE THERM/MAG 7A 50KA

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 7A, 690Vac; Product Range Schneider Electric - 66AH6118 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 7A, 690Vac; Product Range Schneider Electric
66AH6118
Thermal Mag Ckt Breaker, 3P, 7A, 690Vac; Product Range Schneider Electric 66AH6118
THERMAL MAG CKT BREAKER, 3P, 7A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:7A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15- RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 7A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:7A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-GV4PE07N-ND 66AH6118
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 7A, 690Vac; Product Range Schneider Electric
Rated Current 7 amps 7 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 8-1393253-8 - TE Connectivity
Specs
Rated Current 25 amps
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details
Circuit Breakers - A-0703L(AUTO RESET) -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 to 24 volts
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-G2C4-C90 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
Circuit Breakers - 2946-787-3861/000-3000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details