Schneider Electric Circuit Breakers GV4PE02S

Description
MOTBREAK GV4PE THERM/MAG 2A 100K
Request a Quote Datasheet
Description
MOTBREAK GV4PE THERM/MAG 2A 100K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV4PE02S-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV4PE02S-ND
Circuit Breakers 4008-GV4PE02S-ND
MOTBREAK GV4PE THERM/MAG 2A 100K

MOTBREAK GV4PE THERM/MAG 2A 100K

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 2A, 690Vac; Product Range Schneider Electric - 66AH6115 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 2A, 690Vac; Product Range Schneider Electric
66AH6115
Thermal Mag Ckt Breaker, 3P, 2A, 690Vac; Product Range Schneider Electric 66AH6115
THERMAL MAG CKT BREAKER, 3P, 2A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:2A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15- RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 2A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:2A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-GV4PE02S-ND 66AH6115
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 2A, 690Vac; Product Range Schneider Electric
Rated Current 2 amps 2 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Text for Mounting Chassis Mount DIN Rail, Panel
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 15A - QLB-153-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 486-2817-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details