Schneider Electric Magnetic Ckt Breaker, 3P, 25A, 690Vac; Product Range Schneider Electric GV4LE25S

Description
MAGNETIC CKT BREAKER, 3P, 25A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
MAGNETIC CKT BREAKER, 3P, 25A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Ckt Breaker, 3P, 25A, 690Vac; Product Range Schneider Electric - 66AH6087 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Ckt Breaker, 3P, 25A, 690Vac; Product Range Schneider Electric
66AH6087
Magnetic Ckt Breaker, 3P, 25A, 690Vac; Product Range Schneider Electric 66AH6087
MAGNETIC CKT BREAKER, 3P, 25A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes

MAGNETIC CKT BREAKER, 3P, 25A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH6087
Product Name Magnetic Ckt Breaker, 3P, 25A, 690Vac; Product Range Schneider Electric
Rated AC Voltage 690 volts
Unlock Full Specs
to access all available technical data