Schneider Electric Magnetic Circuit Breaker, 3P, 2A, 690Vac; Product Range Schneider Electric GV4LE02S

Description
MAGNETIC CIRCUIT BREAKER, 3P, 2A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:2A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
MAGNETIC CIRCUIT BREAKER, 3P, 2A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:2A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Circuit Breaker, 3P, 2A, 690Vac; Product Range Schneider Electric - 66AH6075 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Circuit Breaker, 3P, 2A, 690Vac; Product Range Schneider Electric
66AH6075
Magnetic Circuit Breaker, 3P, 2A, 690Vac; Product Range Schneider Electric 66AH6075
MAGNETIC CIRCUIT BREAKER, 3P, 2A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:2A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes

MAGNETIC CIRCUIT BREAKER, 3P, 2A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:2A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH6075
Product Name Magnetic Circuit Breaker, 3P, 2A, 690Vac; Product Range Schneider Electric
Rated AC Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Supplementary Circuit Breakers - 1C15UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - A-0708P -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 16 amps
View Details
Motor Protection - 1216851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details