GV2 MOTOR CB HIGH INRUSH 6-10A T
MOTOR CIRCUIT BREAKER, 3 POLE, 6-10 AMP THERMAL PROTECTION ADJUSTMENT RANGE, 690 VAC, 50/60 HZ, 200 AMP MAGNETIC TRIPPING CURRENT, THERMAL MAGNETIC, SCREW CLAMP TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY
THERMOMAGNETIC CKT BREAKER, 3P, 10A ROHS COMPLIANT: YES
THERMAL MAG CKT BREAKER, 3P, 10A, 690V; Product Range:TeSys Series; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel
| RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 6088589 | 4008-GV2RT14-ND | 57498682 | 69AH8009 | 79C7969 |
| Product Name | Motor Protection | Circuit Breakers | Din Rail Mount Circuit Breaker | Thermomagnetic Ckt Breaker, 3P, 10A Rohs Compliant Schneider Electric | Thermal Mag Ckt Breaker, 3P, 10A, 690V; Product Range Schneider Electric |
| Features | Motor Circuit Protection | Trip Indicator | |||
| Rated Current | 10 amps | 10 to 200 amps | 10 amps | ||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |||
| Mounting Style | Din Rail Mounted | ||||
| Manual Actuator Type | Toggle |