Schneider Electric Motor Protection GV2RT05

Description
Schneider Electric GV2RT05
Request a Quote Datasheet
Description
Schneider Electric GV2RT05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 7446888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
7446888
Motor Protection 7446888
Schneider Electric GV2RT05

Schneider Electric GV2RT05

Supplier's Site
Circuit Breakers - 4008-GV2RT05-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2RT05-ND
Circuit Breakers 4008-GV2RT05-ND
GV2 MOTOR CB HIGH INRUSH 0.63-1A

GV2 MOTOR CB HIGH INRUSH 0.63-1A

Buy Now Datasheet
Thermomagnetic Ckt Breaker, 3P, 1A Rohs Compliant Schneider Electric - 69AH8005 - Newark, An Avnet Company
Chicago, IL, United States
Thermomagnetic Ckt Breaker, 3P, 1A Rohs Compliant Schneider Electric
69AH8005
Thermomagnetic Ckt Breaker, 3P, 1A Rohs Compliant Schneider Electric 69AH8005
THERMOMAGNETIC CKT BREAKER, 3P, 1A ROHS COMPLIANT: YES

THERMOMAGNETIC CKT BREAKER, 3P, 1A ROHS COMPLIANT: YES

Supplier's Site
Thermal Mag Ckt Breaker, 3P, 1A, 690V; Product Range Schneider Electric - 64M2542 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 1A, 690V; Product Range Schneider Electric
64M2542
Thermal Mag Ckt Breaker, 3P, 1A, 690V; Product Range Schneider Electric 64M2542
THERMAL MAG CKT BREAKER, 3P, 1A, 690V; Product Range:TeSys Series; Current Rating:1A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel

THERMAL MAG CKT BREAKER, 3P, 1A, 690V; Product Range:TeSys Series; Current Rating:1A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 7446888 4008-GV2RT05-ND 69AH8005 64M2542
Product Name Motor Protection Circuit Breakers Thermomagnetic Ckt Breaker, 3P, 1A Rohs Compliant Schneider Electric Thermal Mag Ckt Breaker, 3P, 1A, 690V; Product Range Schneider Electric
Features Motor Circuit Protection Trip Indicator
Rated Current 1 amps 1 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-3668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
QLB Series Thermal Circuit Breaker, 5A - QLB-053-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2313-ND - DigiKey
Specs
Rated Current 0.5000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Automotive Circuit Breakers  VF-GCC -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details