Schneider Electric Motor Protection GV2P32

Description
Schneider Electric GV2P32
Request a Quote Datasheet
Description
Schneider Electric GV2P32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 6088545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
6088545
Motor Protection 6088545
Schneider Electric GV2P32

Schneider Electric GV2P32

Supplier's Site
Circuit Breakers - 4008-GV2P32-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2P32-ND
Circuit Breakers 4008-GV2P32-ND
TESYS M-CB THO/MAG 24-32A ROT HA

TESYS M-CB THO/MAG 24-32A ROT HA

Buy Now Datasheet
Circuit Breaker, 3 Pole, 32A, 690Vac; Product Range Schneider Electric - 79C7963 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 32A, 690Vac; Product Range Schneider Electric
79C7963
Circuit Breaker, 3 Pole, 32A, 690Vac; Product Range Schneider Electric 79C7963
CIRCUIT BREAKER, 3 POLE, 32A, 690VAC; Product Range:TeSys Deca Manual Motor Starter; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 32A, 690VAC; Product Range:TeSys Deca Manual Motor Starter; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57498591 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57498591
Molded Case Circuit Breaker 57498591
MOTOR CIRCUIT BREAKER, TESYS GV2, 3 POLES, 24-32 AMP, 600 VAC, 50/60 HZ, THERMAL MAGNETIC, SCREW CLAMP TERMINALS, ROTARY HANDLE, DIN RAIL MOUNT, -20 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

MOTOR CIRCUIT BREAKER, TESYS GV2, 3 POLES, 24-32 AMP, 600 VAC, 50/60 HZ, THERMAL MAGNETIC, SCREW CLAMP TERMINALS, ROTARY HANDLE, DIN RAIL MOUNT, -20 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 6088545 4008-GV2P32-ND 79C7963 57498591
Product Name Motor Protection Circuit Breakers Circuit Breaker, 3 Pole, 32A, 690Vac; Product Range Schneider Electric Molded Case Circuit Breaker
Features Motor Circuit Protection Trip Indicator
Rated Current 32 amps 32 amps 32 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Rotary)
Unlock Full Specs
to access all available technical data