TESYS MOTOR CIRCUIT BREAKER
MOTOR CIRCUIT BREAKER, 1A, ROTARY KNOB; Product Range:TeSys Deca Manual Motor Starter; Current Rating:1A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 3052155 | 4008-GV2P05-ND | 15B8810 |
| Product Name | Motor Protection | Circuit Breakers | Motor Circuit Breaker, 1A, Rotary Knob; Product Range Schneider Electric |
| Features | Motor Circuit Protection | Trip Indicator | |
| Rated Current | 1 amps | 1 amps | |
| Trip System Type | Thermal Magnetic | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Other; (Rotary) |